Vishay Intertechnology, Inc. Through Hole Resistors CMF559M3100GLEB

Description
9.31 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.31 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M3100GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M3100GLEB-ND
Through Hole Resistors CMF559M3100GLEB-ND
9.31 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF559M3100GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559M3100GLEB
Metal Film Resistors - CMF559M3100GLEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 9.31M 2% T-0 Eb E3 Vishay - 69P2158 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31M 2% T-0 Eb E3 Vishay
69P2158
Cmf-55 9.31M 2% T-0 Eb E3 Vishay 69P2158
CMF-55 9.31M 2% T-0 EB e3

CMF-55 9.31M 2% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M3100GLEB-ND CMF559M3100GLEB 69P2158
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 9.31M 2% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers