Vishay Intertechnology, Inc. Through Hole Resistors CMF559M1000JNEB

Description
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M1000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M1000JNEB-ND
Through Hole Resistors CMF559M1000JNEB-ND
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.1M OHM 1/2W 5% AXIAL - CMF559M1000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/2W 5% AXIAL
CMF559M1000JNEB
RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JNEB
RES 9.1Mohm 1/2W 5% AXIAL

RES 9.1Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 9.1M 5% T-00 Eb E3 Vishay - 69P2147 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.1M 5% T-00 Eb E3 Vishay
69P2147
Cmf-55 9.1M 5% T-00 Eb E3 Vishay 69P2147
CMF-55 9.1M 5% T-00 EB e3

CMF-55 9.1M 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M1000JNEB-ND CMF559M1000JNEB 69P2147
Product Name Through Hole Resistors RES 9.1M OHM 1/2W 5% AXIAL Cmf-55 9.1M 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details