Vishay Intertechnology, Inc. RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JNBF

Description
RES 9.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 9.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 1/2W 5% AXIAL - CMF559M1000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/2W 5% AXIAL
CMF559M1000JNBF
RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JNBF
RES 9.1Mohm 1/2W 5% AXIAL

RES 9.1Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559M1000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M1000JNBF-ND
Through Hole Resistors CMF559M1000JNBF-ND
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.1Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 41C8895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.1Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
41C8895
Resistor,metal Film,9.1Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 41C8895
Resistor,Metal Film,9.1MOhms,250WV, 5+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,9.1MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M1000JNBF CMF559M1000JNBF-ND 41C8895
Product Name RES 9.1M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,9.1Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details