Vishay Intertechnology, Inc. RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JLEB

Description
RES 9.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 9.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 1/2W 5% AXIAL - CMF559M1000JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/2W 5% AXIAL
CMF559M1000JLEB
RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JLEB
RES 9.1Mohm 1/2W 5% AXIAL

RES 9.1Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559M1000JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M1000JLEB-ND
Through Hole Resistors CMF559M1000JLEB-ND
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.1M 5% T-0 Eb E3 Vishay - 69P2144 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.1M 5% T-0 Eb E3 Vishay
69P2144
Cmf-55 9.1M 5% T-0 Eb E3 Vishay 69P2144
CMF-55 9.1M 5% T-0 EB e3

CMF-55 9.1M 5% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M1000JLEB CMF559M1000JLEB-ND 69P2144
Product Name RES 9.1M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 9.1M 5% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details