Vishay Intertechnology, Inc. Through Hole Resistors CMF559M1000JKEK

Description
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M1000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M1000JKEK-ND
Through Hole Resistors CMF559M1000JKEK-ND
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.1M OHM 1/2W 5% AXIAL - CMF559M1000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/2W 5% AXIAL
CMF559M1000JKEK
RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JKEK
RES 9.1Mohm 1/2W 5% AXIAL

RES 9.1Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 9.1M 5% T-1 Ek E3 Vishay - 69P2140 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.1M 5% T-1 Ek E3 Vishay
69P2140
Cmf-55 9.1M 5% T-1 Ek E3 Vishay 69P2140
CMF-55 9.1M 5% T-1 EK e3

CMF-55 9.1M 5% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M1000JKEK-ND CMF559M1000JKEK 69P2140
Product Name Through Hole Resistors RES 9.1M OHM 1/2W 5% AXIAL Cmf-55 9.1M 5% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details