Vishay Intertechnology, Inc. Through Hole Resistors CMF559M1000JKBF

Description
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M1000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M1000JKBF-ND
Through Hole Resistors CMF559M1000JKBF-ND
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.1M OHM 1/2W 5% AXIAL - CMF559M1000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/2W 5% AXIAL
CMF559M1000JKBF
RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JKBF
RES 9.1Mohm 1/2W 5% AXIAL

RES 9.1Mohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,9.1Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C8893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.1Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C8893
Resistor,metal Film,9.1Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C8893
Resistor,Metal Film,9.1MOhms,250WV, 5+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.1MOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M1000JKBF-ND CMF559M1000JKBF 41C8893
Product Name Through Hole Resistors RES 9.1M OHM 1/2W 5% AXIAL Resistor,metal Film,9.1Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details