Vishay Intertechnology, Inc. RES 9.09M OHM 1/2W 2% AXIAL CMF559M0900GNEA

Description
RES 9.09Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 9.09Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09M OHM 1/2W 2% AXIAL - CMF559M0900GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09M OHM 1/2W 2% AXIAL
CMF559M0900GNEA
RES 9.09M OHM 1/2W 2% AXIAL CMF559M0900GNEA
RES 9.09Mohm 1/2W 2% AXIAL

RES 9.09Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF559M0900GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M0900GNEA-ND
Through Hole Resistors CMF559M0900GNEA-ND
9.09 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.09M 2% T-00 Ea E3 Vishay - 69P2132 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.09M 2% T-00 Ea E3 Vishay
69P2132
Cmf-55 9.09M 2% T-00 Ea E3 Vishay 69P2132
CMF-55 9.09M 2% T-00 EA e3

CMF-55 9.09M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M0900GNEA CMF559M0900GNEA-ND 69P2132
Product Name RES 9.09M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 9.09M 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers