Vishay Intertechnology, Inc. RES 9.09M OHM 1/2W 1% AXIAL CMF559M0900FKEB

Description
RES 9.09Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09M OHM 1/2W 1% AXIAL - CMF559M0900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09M OHM 1/2W 1% AXIAL
CMF559M0900FKEB
RES 9.09M OHM 1/2W 1% AXIAL CMF559M0900FKEB
RES 9.09Mohm 1/2W 1% AXIAL

RES 9.09Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559M0900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M0900FKEB-ND
Through Hole Resistors CMF559M0900FKEB-ND
9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.09M 1% T-1 Eb E3 Vishay - 69P2128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.09M 1% T-1 Eb E3 Vishay
69P2128
Cmf-55 9.09M 1% T-1 Eb E3 Vishay 69P2128
CMF-55 9.09M 1% T-1 EB e3

CMF-55 9.09M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M0900FKEB CMF559M0900FKEB-ND 69P2128
Product Name RES 9.09M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.09M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details