Vishay Intertechnology, Inc. RES 9M OHM 1/2W 5% AXIAL CMF559M0000JNBF

Description
RES 9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9M OHM 1/2W 5% AXIAL - CMF559M0000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9M OHM 1/2W 5% AXIAL
CMF559M0000JNBF
RES 9M OHM 1/2W 5% AXIAL CMF559M0000JNBF
RES 9Mohm 1/2W 5% AXIAL

RES 9Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559M0000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M0000JNBF-ND
Through Hole Resistors CMF559M0000JNBF-ND
9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9M 5% T-00 B14 Vishay - 69P2126 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9M 5% T-00 B14 Vishay
69P2126
Cmf-55 9M 5% T-00 B14 Vishay 69P2126
CMF-55 9M 5% T-00 B14

CMF-55 9M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M0000JNBF CMF559M0000JNBF-ND 69P2126
Product Name RES 9M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 9M 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details