Vishay Intertechnology, Inc. Through Hole Resistors CMF559M0000FKBF

Description
9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M0000FKBF-ND
Through Hole Resistors CMF559M0000FKBF-ND
9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9M OHM 1/2W 1% AXIAL - CMF559M0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9M OHM 1/2W 1% AXIAL
CMF559M0000FKBF
RES 9M OHM 1/2W 1% AXIAL CMF559M0000FKBF
RES 9Mohm 1/2W 1% AXIAL

RES 9Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 9 Mohm, +/1 Percent, 100 Ppm Vishay - 41C8886 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9 Mohm, +/1 Percent, 100 Ppm Vishay
41C8886
Cmf55, 9 Mohm, +/1 Percent, 100 Ppm Vishay 41C8886
CMF55, 9 MOhm, +/- 1 Percent, 100 ppm

CMF55, 9 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M0000FKBF-ND CMF559M0000FKBF 41C8886
Product Name Through Hole Resistors RES 9M OHM 1/2W 1% AXIAL Cmf55, 9 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers