Vishay Intertechnology, Inc. RES 9.98K OHM 1/2W 0.1% AXIAL CMF559K9800BHRE

Description
RES 9.98Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9.98Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.98K OHM 1/2W 0.1% AXIAL - CMF559K9800BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.98K OHM 1/2W 0.1% AXIAL
CMF559K9800BHRE
RES 9.98K OHM 1/2W 0.1% AXIAL CMF559K9800BHRE
RES 9.98Kohm 1/2W 0.1% AXIAL

RES 9.98Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K9800BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K9800BHRE-ND
Through Hole Resistors CMF559K9800BHRE-ND
9.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.98K .1% T-2 R36 Vishay - 69P2121 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.98K .1% T-2 R36 Vishay
69P2121
Cmf-55 9.98K .1% T-2 R36 Vishay 69P2121
CMF-55 9.98K .1% T-2 R36

CMF-55 9.98K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K9800BHRE CMF559K9800BHRE-ND 69P2121
Product Name RES 9.98K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 9.98K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details