Vishay Intertechnology, Inc. Metal Film Resistors - CMF559K9800BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF559K9800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559K9800BHR6
Metal Film Resistors - CMF559K9800BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF559K9800BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K9800BHR6-ND
Through Hole Resistors CMF559K9800BHR6-ND
9.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 9.98 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C8882 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.98 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C8882
Cmf55, 9.98 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C8882
CMF55, 9.98 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 9.98 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K9800BHR6 CMF559K9800BHR6-ND 41C8882
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 9.98 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details