Vishay Intertechnology, Inc. Through Hole Resistors CMF559K9800BHEB

Description
9.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K9800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K9800BHEB-ND
Through Hole Resistors CMF559K9800BHEB-ND
9.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF559K9800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF559K9800BHEB
Vishay/DaleMetal Film Resistors - CMF559K9800BHEB
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 9.98Kohms 0.1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 9.98Kohms 0.1%

Supplier's Site
Cmf-55 9.98K .1% T-2 Eb E3 Vishay - 69P2120 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.98K .1% T-2 Eb E3 Vishay
69P2120
Cmf-55 9.98K .1% T-2 Eb E3 Vishay 69P2120
CMF-55 9.98K .1% T-2 EB e3

CMF-55 9.98K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K9800BHEB-ND CMF559K9800BHEB 69P2120
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 9.98K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers