Vishay Intertechnology, Inc. Metal Film Resistors - CMF559K9800BHEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF559K9800BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559K9800BHEA
Metal Film Resistors - CMF559K9800BHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF559K9800BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K9800BHEA-ND
Through Hole Resistors CMF559K9800BHEA-ND
9.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.98K .1% T-2 Ea E3 Vishay - 69P2119 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.98K .1% T-2 Ea E3 Vishay
69P2119
Cmf-55 9.98K .1% T-2 Ea E3 Vishay 69P2119
CMF-55 9.98K .1% T-2 EA e3

CMF-55 9.98K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K9800BHEA CMF559K9800BHEA-ND 69P2119
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 9.98K .1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details