Vishay Intertechnology, Inc. Through Hole Resistors CMF559K9000BER6

Description
9.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K9000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K9000BER6-ND
Through Hole Resistors CMF559K9000BER6-ND
9.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.9K OHM 1/2W 0.1% AXIAL - CMF559K9000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.9K OHM 1/2W 0.1% AXIAL
CMF559K9000BER6
RES 9.9K OHM 1/2W 0.1% AXIAL CMF559K9000BER6
RES 9.9Kohm 1/2W 0.1% AXIAL

RES 9.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 9.9 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8877 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8877
Cmf55, 9.9 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8877
CMF55, 9.9 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 9.9 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K9000BER6-ND CMF559K9000BER6 41C8877
Product Name Through Hole Resistors RES 9.9K OHM 1/2W 0.1% AXIAL Cmf55, 9.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details