Vishay Intertechnology, Inc. Through Hole Resistors CMF559K7960BHR6

Description
9.796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K7960BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7960BHR6-ND
Through Hole Resistors CMF559K7960BHR6-ND
9.796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.796K OHM 1/2W 0.1% AXIAL - CMF559K7960BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.796K OHM 1/2W 0.1% AXIAL
CMF559K7960BHR6
RES 9.796K OHM 1/2W 0.1% AXIAL CMF559K7960BHR6
RES 9.796Kohm 1/2W 0.1% AXIAL

RES 9.796Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 9.796 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C8872 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.796 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C8872
Cmf55, 9.796 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C8872
CMF55, 9.796 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 9.796 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7960BHR6-ND CMF559K7960BHR6 41C8872
Product Name Through Hole Resistors RES 9.796K OHM 1/2W 0.1% AXIAL Cmf55, 9.796 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details