Vishay Intertechnology, Inc. RES 9.76K OHM 1/2W 5% AXIAL CMF559K7600JKBF

Description
RES 9.76Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/2W 5% AXIAL - CMF559K7600JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W 5% AXIAL
CMF559K7600JKBF
RES 9.76K OHM 1/2W 5% AXIAL CMF559K7600JKBF
RES 9.76Kohm 1/2W 5% AXIAL

RES 9.76Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K7600JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600JKBF-ND
Through Hole Resistors CMF559K7600JKBF-ND
9.76 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.76K 5% T-1 B14 Vishay - 69P2115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.76K 5% T-1 B14 Vishay
69P2115
Cmf-55 9.76K 5% T-1 B14 Vishay 69P2115
CMF-55 9.76K 5% T-1 B14

CMF-55 9.76K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600JKBF CMF559K7600JKBF-ND 69P2115
Product Name RES 9.76K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 9.76K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details