Vishay Intertechnology, Inc. RES 9.76K OHM 1/2W 1% AXIAL CMF559K7600FKEB

Description
RES 9.76Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/2W 1% AXIAL - CMF559K7600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W 1% AXIAL
CMF559K7600FKEB
RES 9.76K OHM 1/2W 1% AXIAL CMF559K7600FKEB
RES 9.76Kohm 1/2W 1% AXIAL

RES 9.76Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K7600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600FKEB-ND
Through Hole Resistors CMF559K7600FKEB-ND
9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.76K 1% T-1 Eb E3 Vishay - 48P7251 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.76K 1% T-1 Eb E3 Vishay
48P7251
Cmf-55 9.76K 1% T-1 Eb E3 Vishay 48P7251
CMF-55 9.76K 1% T-1 EB e3

CMF-55 9.76K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600FKEB CMF559K7600FKEB-ND 48P7251
Product Name RES 9.76K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.76K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details