Vishay Intertechnology, Inc. RES 9.76K OHM 1/2W 1% AXIAL CMF559K7600FHEA70

Description
RES 9.76Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/2W 1% AXIAL - CMF559K7600FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W 1% AXIAL
CMF559K7600FHEA70
RES 9.76K OHM 1/2W 1% AXIAL CMF559K7600FHEA70
RES 9.76Kohm 1/2W 1% AXIAL

RES 9.76Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K7600FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600FHEA70-ND
Through Hole Resistors CMF559K7600FHEA70-ND
9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 9.76K 1% T-2 Ea E3 Vishay - 69P2108 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 9.76K 1% T-2 Ea E3 Vishay
69P2108
Cmf-55-70 9.76K 1% T-2 Ea E3 Vishay 69P2108
CMF-55-70 9.76K 1% T-2 EA e3

CMF-55-70 9.76K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600FHEA70 CMF559K7600FHEA70-ND 69P2108
Product Name RES 9.76K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 9.76K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details