Vishay Intertechnology, Inc. Through Hole Resistors CMF559K7600DHRE

Description
9.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K7600DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600DHRE-ND
Through Hole Resistors CMF559K7600DHRE-ND
9.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.76K OHM 1/2W .5% AXIAL - CMF559K7600DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W .5% AXIAL
CMF559K7600DHRE
RES 9.76K OHM 1/2W .5% AXIAL CMF559K7600DHRE
RES 9.76Kohm 1/2W .5% AXIAL

RES 9.76Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 9.76K .5% T-2 R36 Vishay - 69P2107 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.76K .5% T-2 R36 Vishay
69P2107
Cmf-55 9.76K .5% T-2 R36 Vishay 69P2107
CMF-55 9.76K .5% T-2 R36

CMF-55 9.76K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600DHRE-ND CMF559K7600DHRE 69P2107
Product Name Through Hole Resistors RES 9.76K OHM 1/2W .5% AXIAL Cmf-55 9.76K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers