Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF559K7600BHR8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF559K7600BHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF559K7600BHR8
Vishay/DaleMetal Film Resistors - CMF559K7600BHR8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 9.76 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C8856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.76 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C8856
Cmf55, 9.76 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C8856
CMF55, 9.76 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 9.76 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF559K7600BHR8 41C8856
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 9.76 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details