Vishay Intertechnology, Inc. RES 9.76K OHM 1/2W .1% AXIAL CMF559K7600BHEB

Description
RES 9.76Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/2W .1% AXIAL - CMF559K7600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W .1% AXIAL
CMF559K7600BHEB
RES 9.76K OHM 1/2W .1% AXIAL CMF559K7600BHEB
RES 9.76Kohm 1/2W .1% AXIAL

RES 9.76Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K7600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600BHEB-ND
Through Hole Resistors CMF559K7600BHEB-ND
9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.76K .1% T-2 Eb E3 Vishay - 69P2099 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.76K .1% T-2 Eb E3 Vishay
69P2099
Cmf-55 9.76K .1% T-2 Eb E3 Vishay 69P2099
CMF-55 9.76K .1% T-2 EB e3

CMF-55 9.76K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600BHEB CMF559K7600BHEB-ND 69P2099
Product Name RES 9.76K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 9.76K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details