Vishay Intertechnology, Inc. RES 9.76K OHM 1/2W .1% AXIAL CMF559K7600BERE70

Description
RES 9.76Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/2W .1% AXIAL - CMF559K7600BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W .1% AXIAL
CMF559K7600BERE70
RES 9.76K OHM 1/2W .1% AXIAL CMF559K7600BERE70
RES 9.76Kohm 1/2W .1% AXIAL

RES 9.76Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K7600BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600BERE70-ND
Through Hole Resistors CMF559K7600BERE70-ND
9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 9.76 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8844 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.76 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8844
Cmf55, 9.76 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8844
CMF55, 9.76 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 9.76 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600BERE70 CMF559K7600BERE70-ND 41C8844
Product Name RES 9.76K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 9.76 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details