Vishay Intertechnology, Inc. RES 9.76K OHM 1/2W .1% AXIAL CMF559K7600BEEB70

Description
RES 9.76Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/2W .1% AXIAL - CMF559K7600BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W .1% AXIAL
CMF559K7600BEEB70
RES 9.76K OHM 1/2W .1% AXIAL CMF559K7600BEEB70
RES 9.76Kohm 1/2W .1% AXIAL

RES 9.76Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K7600BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600BEEB70-ND
Through Hole Resistors CMF559K7600BEEB70-ND
9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 9.76K .1% T-9 Eb E3 Vishay - 69P2097 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 9.76K .1% T-9 Eb E3 Vishay
69P2097
Cmf-55-70 9.76K .1% T-9 Eb E3 Vishay 69P2097
CMF-55-70 9.76K .1% T-9 EB e3

CMF-55-70 9.76K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600BEEB70 CMF559K7600BEEB70-ND 69P2097
Product Name RES 9.76K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 9.76K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers