Vishay Intertechnology, Inc. Through Hole Resistors CMF559K7600BEEB

Description
9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K7600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600BEEB-ND
Through Hole Resistors CMF559K7600BEEB-ND
9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.76K OHM 1/2W .1% AXIAL - CMF559K7600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W .1% AXIAL
CMF559K7600BEEB
RES 9.76K OHM 1/2W .1% AXIAL CMF559K7600BEEB
RES 9.76Kohm 1/2W .1% AXIAL

RES 9.76Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 9.76K .1% T-9 Eb E3 Vishay - 69P2096 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.76K .1% T-9 Eb E3 Vishay
69P2096
Cmf-55 9.76K .1% T-9 Eb E3 Vishay 69P2096
CMF-55 9.76K .1% T-9 EB e3

CMF-55 9.76K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600BEEB-ND CMF559K7600BEEB 69P2096
Product Name Through Hole Resistors RES 9.76K OHM 1/2W .1% AXIAL Cmf-55 9.76K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details