Vishay Intertechnology, Inc. Through Hole Resistors CMF559K7600BEEA

Description
9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K7600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600BEEA-ND
Through Hole Resistors CMF559K7600BEEA-ND
9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.76K OHM 1/2W .1% AXIAL - CMF559K7600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W .1% AXIAL
CMF559K7600BEEA
RES 9.76K OHM 1/2W .1% AXIAL CMF559K7600BEEA
RES 9.76Kohm 1/2W .1% AXIAL

RES 9.76Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 9.76K .1% T-9 Ea E3 Vishay - 69P2094 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.76K .1% T-9 Ea E3 Vishay
69P2094
Cmf-55 9.76K .1% T-9 Ea E3 Vishay 69P2094
CMF-55 9.76K .1% T-9 EA e3

CMF-55 9.76K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600BEEA-ND CMF559K7600BEEA 69P2094
Product Name Through Hole Resistors RES 9.76K OHM 1/2W .1% AXIAL Cmf-55 9.76K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details