Vishay Intertechnology, Inc. RES 9.65K OHM 1/2W .5% AXIAL CMF559K6500DHRE

Description
RES 9.65Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.65Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.65K OHM 1/2W .5% AXIAL - CMF559K6500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.65K OHM 1/2W .5% AXIAL
CMF559K6500DHRE
RES 9.65K OHM 1/2W .5% AXIAL CMF559K6500DHRE
RES 9.65Kohm 1/2W .5% AXIAL

RES 9.65Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K6500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K6500DHRE-ND
Through Hole Resistors CMF559K6500DHRE-ND
9.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.65K .5% T-2 R36 Vishay - 69P2093 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.65K .5% T-2 R36 Vishay
69P2093
Cmf-55 9.65K .5% T-2 R36 Vishay 69P2093
CMF-55 9.65K .5% T-2 R36

CMF-55 9.65K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K6500DHRE CMF559K6500DHRE-ND 69P2093
Product Name RES 9.65K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 9.65K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers