Vishay Intertechnology, Inc. RES 9.65K OHM 1/2W .5% AXIAL CMF559K6500DHEB

Description
RES 9.65Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.65Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.65K OHM 1/2W .5% AXIAL - CMF559K6500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.65K OHM 1/2W .5% AXIAL
CMF559K6500DHEB
RES 9.65K OHM 1/2W .5% AXIAL CMF559K6500DHEB
RES 9.65Kohm 1/2W .5% AXIAL

RES 9.65Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K6500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K6500DHEB-ND
Through Hole Resistors CMF559K6500DHEB-ND
9.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.65K .5% T-2 Eb E3 Vishay - 69P2092 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.65K .5% T-2 Eb E3 Vishay
69P2092
Cmf-55 9.65K .5% T-2 Eb E3 Vishay 69P2092
CMF-55 9.65K .5% T-2 EB e3

CMF-55 9.65K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K6500DHEB CMF559K6500DHEB-ND 69P2092
Product Name RES 9.65K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 9.65K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details