Vishay Intertechnology, Inc. RES 9.53K OHM 1/2W 1% AXIAL CMF559K5300FKRE70

Description
RES 9.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/2W 1% AXIAL - CMF559K5300FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/2W 1% AXIAL
CMF559K5300FKRE70
RES 9.53K OHM 1/2W 1% AXIAL CMF559K5300FKRE70
RES 9.53Kohm 1/2W 1% AXIAL

RES 9.53Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K5300FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K5300FKRE70-ND
Through Hole Resistors CMF559K5300FKRE70-ND
9.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF559K5300FKRE70 CMF559K5300FKRE70-ND
Product Name RES 9.53K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details