Vishay Intertechnology, Inc. RES 9.53K OHM 1/2W 1% AXIAL CMF559K5300FKR670

Description
RES 9.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/2W 1% AXIAL - CMF559K5300FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/2W 1% AXIAL
CMF559K5300FKR670
RES 9.53K OHM 1/2W 1% AXIAL CMF559K5300FKR670
RES 9.53Kohm 1/2W 1% AXIAL

RES 9.53Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K5300FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K5300FKR670-ND
Through Hole Resistors CMF559K5300FKR670-ND
9.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 9.53K 1% T-1 Re6 Vishay - 69P2085 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 9.53K 1% T-1 Re6 Vishay
69P2085
Cmf-55-70 9.53K 1% T-1 Re6 Vishay 69P2085
CMF-55-70 9.53K 1% T-1 RE6

CMF-55-70 9.53K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K5300FKR670 CMF559K5300FKR670-ND 69P2085
Product Name RES 9.53K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 9.53K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details