Vishay Intertechnology, Inc. RES 9.53K OHM 1/2W 1% AXIAL CMF559K5300FKBF

Description
RES 9.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/2W 1% AXIAL - CMF559K5300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/2W 1% AXIAL
CMF559K5300FKBF
RES 9.53K OHM 1/2W 1% AXIAL CMF559K5300FKBF
RES 9.53Kohm 1/2W 1% AXIAL

RES 9.53Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K5300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K5300FKBF-ND
Through Hole Resistors CMF559K5300FKBF-ND
9.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,95.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8835
Resistor,metal Film,95.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8835
Resistor,Metal Film,95.3KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,95.3KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K5300FKBF CMF559K5300FKBF-ND 41C8835
Product Name RES 9.53K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,95.3Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details