Vishay Intertechnology, Inc. RES 9.45K OHM 1/2W 0.1% AXIAL CMF559K4500BHEK

Description
RES 9.45Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9.45Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.45K OHM 1/2W 0.1% AXIAL - CMF559K4500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.45K OHM 1/2W 0.1% AXIAL
CMF559K4500BHEK
RES 9.45K OHM 1/2W 0.1% AXIAL CMF559K4500BHEK
RES 9.45Kohm 1/2W 0.1% AXIAL

RES 9.45Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K4500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K4500BHEK-ND
Through Hole Resistors CMF559K4500BHEK-ND
9.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.45K .1% T-2 Ek E3 Vishay - 69P2072 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.45K .1% T-2 Ek E3 Vishay
69P2072
Cmf-55 9.45K .1% T-2 Ek E3 Vishay 69P2072
CMF-55 9.45K .1% T-2 EK e3

CMF-55 9.45K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K4500BHEK CMF559K4500BHEK-ND 69P2072
Product Name RES 9.45K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 9.45K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details