Vishay Intertechnology, Inc. Through Hole Resistors CMF559K4500BHEB

Description
9.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K4500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K4500BHEB-ND
Through Hole Resistors CMF559K4500BHEB-ND
9.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.45K OHM 1/2W 0.1% AXIAL - CMF559K4500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.45K OHM 1/2W 0.1% AXIAL
CMF559K4500BHEB
RES 9.45K OHM 1/2W 0.1% AXIAL CMF559K4500BHEB
RES 9.45Kohm 1/2W 0.1% AXIAL

RES 9.45Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 9.45K .1% T-2 Eb E3 Vishay - 69P2071 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.45K .1% T-2 Eb E3 Vishay
69P2071
Cmf-55 9.45K .1% T-2 Eb E3 Vishay 69P2071
CMF-55 9.45K .1% T-2 EB e3

CMF-55 9.45K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K4500BHEB-ND CMF559K4500BHEB 69P2071
Product Name Through Hole Resistors RES 9.45K OHM 1/2W 0.1% AXIAL Cmf-55 9.45K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details