Vishay Intertechnology, Inc. RES 9.45K OHM 1/2W 0.1% AXIAL CMF559K4500BHBF

Description
RES 9.45Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9.45Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.45K OHM 1/2W 0.1% AXIAL - CMF559K4500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.45K OHM 1/2W 0.1% AXIAL
CMF559K4500BHBF
RES 9.45K OHM 1/2W 0.1% AXIAL CMF559K4500BHBF
RES 9.45Kohm 1/2W 0.1% AXIAL

RES 9.45Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K4500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K4500BHBF-ND
Through Hole Resistors CMF559K4500BHBF-ND
9.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 9.45 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C8829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.45 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C8829
Cmf55, 9.45 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C8829
CMF55, 9.45 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 9.45 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K4500BHBF CMF559K4500BHBF-ND 41C8829
Product Name RES 9.45K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 9.45 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details