Vishay Intertechnology, Inc. Through Hole Resistors CMF559K4200FKEA

Description
9.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K4200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K4200FKEA-ND
Through Hole Resistors CMF559K4200FKEA-ND
9.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.42K OHM 1/2W 1% AXIAL - CMF559K4200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42K OHM 1/2W 1% AXIAL
CMF559K4200FKEA
RES 9.42K OHM 1/2W 1% AXIAL CMF559K4200FKEA
RES 9.42Kohm 1/2W 1% AXIAL

RES 9.42Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 9.42K 1% T-1 Ea E3 Vishay - 48P7244 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.42K 1% T-1 Ea E3 Vishay
48P7244
Cmf-55 9.42K 1% T-1 Ea E3 Vishay 48P7244
CMF-55 9.42K 1% T-1 EA e3

CMF-55 9.42K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K4200FKEA-ND CMF559K4200FKEA 48P7244
Product Name Through Hole Resistors RES 9.42K OHM 1/2W 1% AXIAL Cmf-55 9.42K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details