Vishay Intertechnology, Inc. RES 9.31K OHM 1/2W 1% AXIAL CMF559K3100FKRE

Description
RES 9.31Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/2W 1% AXIAL - CMF559K3100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/2W 1% AXIAL
CMF559K3100FKRE
RES 9.31K OHM 1/2W 1% AXIAL CMF559K3100FKRE
RES 9.31Kohm 1/2W 1% AXIAL

RES 9.31Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K3100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K3100FKRE-ND
Through Hole Resistors CMF559K3100FKRE-ND
9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.31Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.31Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8824
Resistor,metal Film,9.31Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8824
Resistor,Metal Film,9.31KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.31KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K3100FKRE CMF559K3100FKRE-ND 41C8824
Product Name RES 9.31K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,9.31Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details