Vishay Intertechnology, Inc. Through Hole Resistors CMF559K3100FHEB

Description
9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF9.31KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.31KHFCT-ND
Through Hole Resistors CMF9.31KHFCT-ND
9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF9.31KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.31KHFTR-ND
Through Hole Resistors CMF9.31KHFTR-ND
9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.31K OHM 1/2W 1% AXIAL - CMF559K3100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/2W 1% AXIAL
CMF559K3100FHEB
RES 9.31K OHM 1/2W 1% AXIAL CMF559K3100FHEB
RES 9.31Kohm 1/2W 1% AXIAL

RES 9.31Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 9.31K 1% T-2 Eb E3 Vishay - 69P2061 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31K 1% T-2 Eb E3 Vishay
69P2061
Cmf-55 9.31K 1% T-2 Eb E3 Vishay 69P2061
CMF-55 9.31K 1% T-2 EB e3

CMF-55 9.31K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF9.31KHFCT-ND CMF559K3100FHEB 69P2061
Product Name Through Hole Resistors RES 9.31K OHM 1/2W 1% AXIAL Cmf-55 9.31K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details