Vishay Intertechnology, Inc. RES 9.31K OHM 1/2W 1% AXIAL CMF559K3100FHBF

Description
RES 9.31Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/2W 1% AXIAL - CMF559K3100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/2W 1% AXIAL
CMF559K3100FHBF
RES 9.31K OHM 1/2W 1% AXIAL CMF559K3100FHBF
RES 9.31Kohm 1/2W 1% AXIAL

RES 9.31Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K3100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K3100FHBF-ND
Through Hole Resistors CMF559K3100FHBF-ND
9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,9.31Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8822 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,9.31Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C8822
Res,metal Film,9.31Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C8822
RES,Metal Film,9.31KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

RES,Metal Film,9.31KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K3100FHBF CMF559K3100FHBF-ND 41C8822
Product Name RES 9.31K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,9.31Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers