Vishay Intertechnology, Inc. RES 9.31K OHM 1/2W .5% AXIAL CMF559K3100DHEB

Description
RES 9.31Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/2W .5% AXIAL - CMF559K3100DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/2W .5% AXIAL
CMF559K3100DHEB
RES 9.31K OHM 1/2W .5% AXIAL CMF559K3100DHEB
RES 9.31Kohm 1/2W .5% AXIAL

RES 9.31Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K3100DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K3100DHEB-ND
Through Hole Resistors CMF559K3100DHEB-ND
9.31 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.31K .5% T-2 Eb E3 Vishay - 69P2058 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31K .5% T-2 Eb E3 Vishay
69P2058
Cmf-55 9.31K .5% T-2 Eb E3 Vishay 69P2058
CMF-55 9.31K .5% T-2 EB e3

CMF-55 9.31K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K3100DHEB CMF559K3100DHEB-ND 69P2058
Product Name RES 9.31K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 9.31K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers