Vishay Intertechnology, Inc. RES 9.31K OHM 1/2W .5% AXIAL CMF559K3100DHEA

Description
RES 9.31Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/2W .5% AXIAL - CMF559K3100DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/2W .5% AXIAL
CMF559K3100DHEA
RES 9.31K OHM 1/2W .5% AXIAL CMF559K3100DHEA
RES 9.31Kohm 1/2W .5% AXIAL

RES 9.31Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K3100DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K3100DHEA-ND
Through Hole Resistors CMF559K3100DHEA-ND
9.31 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.31K .5% T-2 Ea E3 Vishay - 69P2057 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31K .5% T-2 Ea E3 Vishay
69P2057
Cmf-55 9.31K .5% T-2 Ea E3 Vishay 69P2057
CMF-55 9.31K .5% T-2 EA e3

CMF-55 9.31K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K3100DHEA CMF559K3100DHEA-ND 69P2057
Product Name RES 9.31K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 9.31K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details