Vishay Precision Group Cmf55, 9.31 Kohm, +/0.1 Percent, 50 Ppm Vishay CMF559K3100BHR7

Description
CMF55, 9.31 kOhm, +/- 0.1 Percent, 50 ppm
Description
CMF55, 9.31 kOhm, +/- 0.1 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 9.31 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C8814 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.31 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C8814
Cmf55, 9.31 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C8814
CMF55, 9.31 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 9.31 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C8814
Product Name Cmf55, 9.31 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers