Vishay Intertechnology, Inc. METAL FILM,1/8W, RES,9.31K, .1%,100PPM CMF559K3100BHR6

Description
METAL FILM,1/8W, RES,9.31K, .1%,100PPM
Request a Quote Datasheet
Description
METAL FILM,1/8W, RES,9.31K, .1%,100PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W, RES,9.31K, .1%,100PPM - CMF559K3100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W, RES,9.31K, .1%,100PPM
CMF559K3100BHR6
METAL FILM,1/8W, RES,9.31K, .1%,100PPM CMF559K3100BHR6
METAL FILM,1/8W, RES,9.31K, .1%,100PPM

METAL FILM,1/8W, RES,9.31K, .1%,100PPM

Supplier's Site
Through Hole Resistors - CMF559K3100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K3100BHR6-ND
Through Hole Resistors CMF559K3100BHR6-ND
9.31 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,93.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8813 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,93.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8813
Resistor,metal Film,93.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8813
Resistor,Metal Film,93.1KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,93.1KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K3100BHR6 CMF559K3100BHR6-ND 41C8813
Product Name METAL FILM,1/8W, RES,9.31K, .1%,100PPM Through Hole Resistors Resistor,metal Film,93.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details