Vishay Intertechnology, Inc. Through Hole Resistors CMF559K3100BEEK

Description
9.31 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.31 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K3100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K3100BEEK-ND
Through Hole Resistors CMF559K3100BEEK-ND
9.31 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.31K OHM 1/2W .1% AXIAL - CMF559K3100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/2W .1% AXIAL
CMF559K3100BEEK
RES 9.31K OHM 1/2W .1% AXIAL CMF559K3100BEEK
RES 9.31Kohm 1/2W .1% AXIAL

RES 9.31Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 9.31K .1% T-9 Ek E3 Vishay - 69P2053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31K .1% T-9 Ek E3 Vishay
69P2053
Cmf-55 9.31K .1% T-9 Ek E3 Vishay 69P2053
CMF-55 9.31K .1% T-9 EK e3

CMF-55 9.31K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K3100BEEK-ND CMF559K3100BEEK 69P2053
Product Name Through Hole Resistors RES 9.31K OHM 1/2W .1% AXIAL Cmf-55 9.31K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details