Vishay Intertechnology, Inc. RES 9.31K OHM 1/2W .1% AXIAL CMF559K3100BEEB

Description
RES 9.31Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/2W .1% AXIAL - CMF559K3100BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/2W .1% AXIAL
CMF559K3100BEEB
RES 9.31K OHM 1/2W .1% AXIAL CMF559K3100BEEB
RES 9.31Kohm 1/2W .1% AXIAL

RES 9.31Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K3100BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K3100BEEB-ND
Through Hole Resistors CMF559K3100BEEB-ND
9.31 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.31K .1% T-9 Eb E3 Vishay - 69P2052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31K .1% T-9 Eb E3 Vishay
69P2052
Cmf-55 9.31K .1% T-9 Eb E3 Vishay 69P2052
CMF-55 9.31K .1% T-9 EB e3

CMF-55 9.31K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K3100BEEB CMF559K3100BEEB-ND 69P2052
Product Name RES 9.31K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 9.31K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details