Vishay Intertechnology, Inc. Through Hole Resistors CMF559K2300FKEA

Description
9.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K2300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K2300FKEA-ND
Through Hole Resistors CMF559K2300FKEA-ND
9.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF559K2300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559K2300FKEA
Metal Film Resistors - CMF559K2300FKEA
Metal Film Resistors - Through Hole CMF-55 9.23K 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-55 9.23K 1% T-1 EA e3

Supplier's Site
Cmf-55 9.23K 1% T-1 Ea E3 Vishay - 48P7240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.23K 1% T-1 Ea E3 Vishay
48P7240
Cmf-55 9.23K 1% T-1 Ea E3 Vishay 48P7240
CMF-55 9.23K 1% T-1 EA e3

CMF-55 9.23K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K2300FKEA-ND CMF559K2300FKEA 48P7240
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 9.23K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers