Vishay Intertechnology, Inc. Through Hole Resistors CMF559K2000BHEK

Description
9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K2000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K2000BHEK-ND
Through Hole Resistors CMF559K2000BHEK-ND
9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF559K2000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559K2000BHEK
Metal Film Resistors - CMF559K2000BHEK
Metal Film Resistors - Through Hole CMF-55 9.2K .1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 9.2K .1% T-2 EK e3

Supplier's Site
Cmf-55 9.2K .1% T-2 Ek E3 Vishay - 69P2047 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.2K .1% T-2 Ek E3 Vishay
69P2047
Cmf-55 9.2K .1% T-2 Ek E3 Vishay 69P2047
CMF-55 9.2K .1% T-2 EK e3

CMF-55 9.2K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K2000BHEK-ND CMF559K2000BHEK 69P2047
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 9.2K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers