Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF559K2000BER8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF559K2000BER8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF559K2000BER8
Vishay/DaleMetal Film Resistors - CMF559K2000BER8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 9.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8800 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8800
Cmf55, 9.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8800
CMF55, 9.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 9.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF559K2000BER8 41C8800
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 9.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details