Metal Film Resistors - Through Hole 9.2Kohm .1% 25PPM 1/4W
9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 9.2K .1% T-9 EB e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF559K2000BEEB | CMF9.2KHBTR-ND | 69P2044 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-55 9.2K .1% T-9 Eb E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 9200 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 4 watts | 0.6000 watts |