Vishay Intertechnology, Inc. RES 9.2K OHM 1/2W .1% AXIAL CMF559K2000BEBF

Description
RES 9.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.2K OHM 1/2W .1% AXIAL - CMF559K2000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.2K OHM 1/2W .1% AXIAL
CMF559K2000BEBF
RES 9.2K OHM 1/2W .1% AXIAL CMF559K2000BEBF
RES 9.2Kohm 1/2W .1% AXIAL

RES 9.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K2000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K2000BEBF-ND
Through Hole Resistors CMF559K2000BEBF-ND
9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8796
Resistor,metal Film,92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8796
Resistor,Metal Film,92KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,92KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K2000BEBF CMF559K2000BEBF-ND 41C8796
Product Name RES 9.2K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details