Vishay Intertechnology, Inc. RES 9.1K OHM 1/2W 5% AXIAL CMF559K1000JKR6

Description
RES 9.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1/2W 5% AXIAL - CMF559K1000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/2W 5% AXIAL
CMF559K1000JKR6
RES 9.1K OHM 1/2W 5% AXIAL CMF559K1000JKR6
RES 9.1Kohm 1/2W 5% AXIAL

RES 9.1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K1000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K1000JKR6-ND
Through Hole Resistors CMF559K1000JKR6-ND
9.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.1K 5% T-1 Re6 Vishay - 69P2042 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.1K 5% T-1 Re6 Vishay
69P2042
Cmf-55 9.1K 5% T-1 Re6 Vishay 69P2042
CMF-55 9.1K 5% T-1 RE6

CMF-55 9.1K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K1000JKR6 CMF559K1000JKR6-ND 69P2042
Product Name RES 9.1K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 9.1K 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details